LAPP Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Designed for... | |
|
Industrial Ethernet Cable for Stationary Applications -- ETHERLINE® 2 Pair: CAT.5/CAT.5e; Stationary
|
ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed... |
| The use of both RJ45 and M12 connectors in Ethernet network protocols is common. Our continuous flex CAT.5e & CAT.6A cables offer a unique solution toward satisfying the stringent needs... | |
| These molded cordsets offer Thick and Thin connectivity in a DeviceNet™ application. Our solutions offer the ability to connect in a motion system such as X-Y-Z motion equipment. The stationary... | |
| These pre-tested molded cordsets utilize high-quality continuous flex cable and integral molded strain relief. They are designed to provide interconnection between simple devices such as sensors and actuators and high... | |
| UNITRONIC® BUS ASi FD is a geometrically-coded two-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is suitable for... | |
| UNITRONIC® BUS ASi is a geometrically-coded two-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3... | |
| UNITRONIC® BUS BlueFlex™ is designed for use in Rockwell/Allen Bradley DH, DH+, and Remote I/O networks. BlueFlex is constructed to withstand continuous flex applications where EMC conditions are pervasive. | |
| UNITRONIC® BUS CAN FD is designed to the CAN open and ISO 11898 standard. It is well-suited for high-speed motion control and feedback loop applications, providing high reliability and... | |
| UNITRONIC® BUS CAN is designed to the CAN open and ISP11898 standard. It is well-suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use... | |
| UNITRONIC® BUS CC-Link FD is a continuous flex cable for field bus networks. It provides efficient integrated factory and process automation with both control and data transmission. | |
| UNITRONIC® BUS CC-Link provides high-speed communication, linking a wide range of automation devices with a single cable. CC-Link cables can be used in long distance network configurations up to... | |
| UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation industry. Using a distributed architecture where the control is in... | |
| UNITRONIC® BUS Genius™ is designed for use in GE Fanuc's Genius I/O, Field Control™ and VersaMax® networks. Genius network flexibility allows users to deploy the most efficient combination... | |
| UNITRONIC® BUS Interbus FD is designed for continuous flex applications in harsh industrial environments. The high-performance PUR jacket provides protection against tearing, abrasion, and mineral oils when used in... | |
| UNITRONIC® BUS Interbus guarantees high operation security during data transmission. This shielded and flexible cable is available with a PVC or PUR jacket (INBC). | |
| UNITRONIC® BUS Long Distance (LD) cables are built after the RS422 and RS485 standards, offering a robust solution for transmitting data over long distances and noisy environments. Finely stranded... | |
| UNITRONIC® BUS Long Distance (LD) cables are built after the RS422 and RS485 standards, offering a robust solution for transmitting data over long distances and noisy environments. Stranded bare... | |
| UNITRONIC® BUS PB FD HYBRID is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. | |
| UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. | |
| UNITRONIC® BUS PB TORSION is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. | |
| UNITRONIC® BUS PROFIBUS cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g. armored, high-temperature,... | |
| UNITRONIC® BUS PROFIBUS FD cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. | |
| UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides... | |
| UNITRONIC® BUS CAN TRAY is designed to the CAN open and ISO 11898 standard. It is well-suited for high-speed motion control and feedback loopapplications, providing both high reliability and efficient... |