LAPP Multiconductor Cable; Cable Shielding Olflex 892003

Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:74 x 38AWG
Datasheet
Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:74 x 38AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; Cable Shielding Olflex - 01F2559 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F2559
Multiconductor Cable; Cable Shielding Olflex 01F2559
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:74 x 38AWG

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:74 x 38AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F2559
Product Name Multiconductor Cable; Cable Shielding Olflex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details