6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 16 AWG, 18 AWG Foil, Braid 100.0' (30.5m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 16 AWG, 18 AWG Foil, Braid 50.00' (15.24m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 16 AWG, 18 AWG Foil, Braid 25.00' (7.62m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 16 AWG, 18 AWG Foil, Braid 10.00' (3.05m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 16 AWG, 18 AWG Foil, Braid Enter Number of Feet in Order Quantity
CABLE 6COND 16AWG/18AWG BLK
SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-7416048-100-ND | 2181-7416048-ND | 69AC7682 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | Foil Braid | Braid | |
| Number of Conductors | 6 # | 4 # |