LAPP Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® POWER IX is a neoprene cordage with UL/CSA SOOW and <HAR> H07RN-F approval. It has an international color code and a jacket which is resistant to oil, chemicals,... | |
| ÖLFLEX® POWER QUAD II is a PVC cordage with UL/CSA SJTO and <HAR> H05VV-F approval. It has a very oil-resistant jacket and an international color code. ÖLFLEX®POWER... | |
| H05VV-F is a PVC cordage that meets <HAR> H05VV-F approval. It is designed for power supply use on European equipment. | |
| H07RN-F is a neoprene cordage that meets <HAR> H07RN-F approval. It has an international color code and a jacket which is resistant to oil, chemicals, and abrasion. | |
| The ÖLFLEX® HEAT 125 MC series are heat resistant, highly flame retardant,halogen-fr ee multi-conductor cables with a cross-linked polyolefin copolymercompound. Cables are available in both shielded and non-shielded versions. | |
| This hook-up wire is <HAR> approved and conforms to European standards. It can be used to wire electronic and electrical equipment for export to Europe. | |
| This internationally approved hook-up wire was designed to meet North American and European market requirements. It passes <HAR> H05V-K, <HAR> H07V-K, UL AWM, UL MTW (16 AWG & larger), CSA... | |
| Wiring devices, switch gear cabinets, and distribution boxes; in tubes on, in, or under plaster; closed installation ducts; dry rooms; areas where human safety and damage to electronic components are... | |
| ÖLFLEX® HEAT 125 SC are heat-resistant halogen-free single conductors,insulated with a cross-linked LSZH polyolefin copolymer compound withexcellent fire characteristics and a wide temperature range. | |
| ÖLFLEX® HEAT 180 SiF A is a silicone single-core cable for extendedtemperatures with North American approvals. It has a temperature rating of180°C and is halogen-free. | |
| ÖLFLEX® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. | |
| ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. ÖLFLEX® SERVO FD 7DSL is available... | |
| ÖLFLEX® SERVO FD 7DSL is a specially designedcontinuous flexing hybrid cable suitable forHiperface DSL® motor-feedback systems.It is EMC compliant. For fixed or stationaryapplicatio ns, ÖLFLEX® SERVO 7DSL is the rightcable. | |
| ÖLFLEX® TRAY VTC is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. | |
| ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test,... | |
| ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The XLPE (plus) insulation with... | |
| ÖLFLEX® VFD with Signal is an extremely oil- and UV-resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensor. ÖLFLEX® VFD with Signal... | |
| ÖLFLEX® CLASSIC 130 H BK/135 CH BK is a low smoke, zero halogen(LSZH) multi-conductor power and control cable. It is for use in all electricalequipment in dry or damp conditions. |