LAPP Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| EPIC® ULTRA HB housings have a hard, electrically conductive, corrosion-resistant nickel finish. Latching levers and bolts are stainless steel for strength and corrosion resistance. An integrated SKINTOP® gland in the... | |
| HA 10 SCREW TERMINATED RECEPTACLE WITH PROTECTION #1-10 | |
| HA 3&4 BLACK PLASTIC TOP ENTRY HOOD WITH SINGLE LEVER BOLTS, PG 11 WITH CABLE GLAND | |
| HA 3&4 METAL PANEL MOUNT BASE WITH SINGLE LEVER | |
| HBE 10 Screw Terminated Plug with Wire protection #1-10 | |
| HBE 24 PANEL MOUNT BASE WITH DOUBLE LEVERS | |
| HBE 24 TOP ENTRY HOOD WITH SINGLE LEVER BOLTS, PG 21 | |
| High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data,... |
| Next >> |