4 Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Black 16 AWG Foil, Braid 10.00' (3.05m)
CABLE 4COND 16AWG BLK SHLD
FLEX VFD 2XL 4G1.5 16/4C ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-700700-50-ND | 2181-700700-ND | 50AK8944 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Flex Vfd 2Xl 4G1.5 16/4C Rohs Compliant Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Polyethylene | ||
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | Foil Braid | Braid |