ÖLFLEX® CRANE 2S is a cold-flexible PVC-jacketed power and control cable with two opposite supporting elements for flexible use. It is designed for use in dry, damp, or wet rooms. Outdoor use is possible. This cable is widely resistant to oils and acids at room temperature.
| LAPP | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | ÖLFLEX® CRANE 2S |
| Product Name | PVC Cable with External Steel Supporting Elements |
| Product Type | Multiconductor Cable; Control Cable |
| Cable Jacket | Polyvinyl Chloride; Two Integrated Steel Supports |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | No Shielding |