UNITRONIC® FD CP (TP) plus is a Type CMX approved multi-pair communication cable designed for continuous flexing industrial signal and data applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It has a tinned copper braid shield for EMI resistance.
| LAPP | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | UNITRONIC®FD CP (TP) plus |
| Product Name | Multi-Pair 250V PUR Continuous Flex Industrial Communication Cable; Braid Shield |
| Product Type | Multiconductor Cable; Communication Cable |
| Cable Jacket | Halogen-Free Polyurethane |
| Cable Insulation | Polyolefin |
| Cable Conductor | Copper |
| Cable Shielding | Braid |