LAPP Multiple Conductor Cables 701702

Description
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 25.00' (7.62m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701702-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701702-25-ND
Multiple Conductor Cables 2181-701702-25-ND
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701702-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701702-100-ND
Multiple Conductor Cables 2181-701702-100-ND
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701702-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701702-10-ND
Multiple Conductor Cables 2181-701702-10-ND
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701702-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701702-50-ND
Multiple Conductor Cables 2181-701702-50-ND
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701702-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701702-DS-ND
Multiple Conductor Cables 2181-701702-DS-ND
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-701702-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701702-ND
Multiple Conductor Cables 2181-701702-ND
CABLE 4COND 12AWG BLK SHLD

CABLE 4COND 12AWG BLK SHLD

Buy Now Datasheet
Cable, 4C, 600V, 100Ft, 12Awg, Black; Cable Shielding Lapp Usa - 78AH6882 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 12Awg, Black; Cable Shielding Lapp Usa
78AH6882
Cable, 4C, 600V, 100Ft, 12Awg, Black; Cable Shielding Lapp Usa 78AH6882
CABLE, 4C, 600V, 100FT, 12AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 12AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.3mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-701702-25-ND 2181-701702-ND 78AH6882
Product Name Multiple Conductor Cables Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 12Awg, Black; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Thermoplastic Elastomer (TPE) Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper, Tinned
Cable Shielding Foil Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers