LAPP Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa 760204

Description
SHLD FLEX CABLE, 4COND, 2AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 2AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa
61AC3938
Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa 61AC3938
SHLD FLEX CABLE, 4COND, 2AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 2AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3938
Product Name Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 2000mm, double-end, for Latches - G125-FC10605L0-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details