LAPP Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 700740

Description
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
61AC3883
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 61AC3883
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

Supplier's Site Datasheet
Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) - 700740 -  - Automation24, Inc.
King of Prussia, PA, United States
Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) - 700740
Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) - 700740
ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) features 4 14 AWG power conductors, as well as 2 18AWG control pairs. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Voltage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.

ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) features 4 14 AWG power conductors, as well as 2 18AWG control pairs. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Voltage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3883
Product Name Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C+2x(18/pr) - 700740
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); cULus, CCC
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349549 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details