LAPP Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 700731

Description
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
61AC3874
Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 61AC3874
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

Supplier's Site Datasheet
Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C - 700731 -  - Automation24, Inc.
King of Prussia, PA, United States
Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C - 700731
Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C - 700731
ÖLFLEX SERVO 7TCE 14/4C is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 14/4C features 4 14 AWG power conductors. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Votage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.

ÖLFLEX SERVO 7TCE 14/4C is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 14/4C features 4 14 AWG power conductors. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Votage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3874
Product Name Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa Servo cable Lapp ÖLFLEX SERVO 7TCE 14/4C - 700731
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); cULus, CCC
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 153971-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-735-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details