LAPP Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. | |
| ÖLFLEX® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both... | |
| ÖLFLEX® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as... |