The Shld Flex Cable, 4Cond, 14Awg, 100Ft is a shielded flexible cable designed for various applications, including VFD drives and motor connections. It features four conductors with a wire gauge of 14 AWG and a conductor area of 2.5 mm². The cable is constructed with finely stranded tinned copper conductors and is insulated with XLPE (plus) material, providing enhanced electrical properties. This cable is rated for a nominal voltage of 600V and is suitable for use in harsh environments due to its oil and UV resistance. The jacket is made from a specially formulated thermoplastic elastomer (TPE) and is black in color. The cable also meets UL TC-ER and c(UL) CIC/TC approvals, making it compliant for direct burial and suitable for various industrial applications. With a reel length of 100 feet (30.5 meters), this cable is designed to reduce space and weight in installations, eliminating the need for conduit due to its TC-ER rating. It is also RoHS compliant, ensuring it meets environmental standards.
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid Enter Number of Feet in Order Quantity
CABLE 4 COND 14 AWG BLACK 25.00'
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
ÖLFLEX® VFD 2XL 14/4C is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. Conductor size and quantity: 4x2.5 mm² (14 AWG). Specially formulated thermoplastic elastomer (TPE) - black jacket, Barrier type: triple layer foil tape (100%) coverage: tinned copper braid (85% coverage); tinned copper drain wire shielding, XLPE (plus) insulation, and finely stranded tinned copper conductors.
| DigiKey | DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-700701-100-ND | 2181-700701-ND | 61AC3866 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa | VFD drive cable Lapp ÖLFLEX VFD 2XL 14/4C - 700701 |
| Product Category | Cable | Cable | ||
| Cable Jacket | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) | ||
| Cable Insulation | Polyethylene | Polyethylene | ||
| Cable Conductor | Copper, Tinned | Copper, Tinned |