LAPP Multiple Conductor Cables 760604

Description
CABLE 4 COND 6 AWG BLACK
Request a Quote Datasheet
Description
CABLE 4 COND 6 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-760604-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-760604-ND
Multiple Conductor Cables 2181-760604-ND
CABLE 4 COND 6 AWG BLACK

CABLE 4 COND 6 AWG BLACK

Buy Now
Multiple Conductor Cables - 2181-760604-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-760604-DS-ND
Multiple Conductor Cables 2181-760604-DS-ND
CABLE 4 COND 6 AWG BLK FEET

CABLE 4 COND 6 AWG BLK FEET

Buy Now
Vfd Cable 6/4C Reduced Od Ul Tc/csa Tc/ce Shld Olflex - 84K7683 - Newark, An Avnet Company
Chicago, IL, United States
Vfd Cable 6/4C Reduced Od Ul Tc/csa Tc/ce Shld Olflex
84K7683
Vfd Cable 6/4C Reduced Od Ul Tc/csa Tc/ce Shld Olflex 84K7683
VFD CABLE 6/4C REDUCED OD UL TC/CSA TC/CE SHLD

VFD CABLE 6/4C REDUCED OD UL TC/CSA TC/CE SHLD

Supplier's Site
Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3940 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa
61AC3940
Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa 61AC3940
SHLD FLEX CABLE, 4COND, 6AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 6AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-760604-ND 84K7683
Product Name Multiple Conductor Cables Vfd Cable 6/4C Reduced Od Ul Tc/csa Tc/ce Shld Olflex
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details