4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid Enter Number of Feet in Order Quantity
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 50.00' (15.24m)
CABLE, 4C, 600V, 100FT, 12AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-701712-DS-ND | 78AH6890 |
| Product Name | Multiple Conductor Cables | Cable, 4C, 600V, 100Ft, 12Awg, Black; Cable Shielding Lapp Usa |
| Product Category | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Polyethylene | |
| Cable Conductor | Copper, Tinned |