LAPP Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connector with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are spring-type, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic interface. |