LAPP Multiple Conductor Cables 701714

Description
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701714-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701714-10-ND
Multiple Conductor Cables 2181-701714-10-ND
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-701714-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701714-25-ND
Multiple Conductor Cables 2181-701714-25-ND
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-701714-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701714-100-ND
Multiple Conductor Cables 2181-701714-100-ND
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701714-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701714-50-ND
Multiple Conductor Cables 2181-701714-50-ND
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-701714-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701714-DS-ND
Multiple Conductor Cables 2181-701714-DS-ND
4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 8 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now
Multiple Conductor Cables - 2181-701714-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701714-ND
Multiple Conductor Cables 2181-701714-ND
CABLE 6COND 8AWG/14AWG BLK

CABLE 6COND 8AWG/14AWG BLK

Buy Now Datasheet
Cable, 4C, 600V, 100Ft, 8Awg, Black; Cable Shielding Lapp Usa - 78AH6892 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 8Awg, Black; Cable Shielding Lapp Usa
78AH6892
Cable, 4C, 600V, 100Ft, 8Awg, Black; Cable Shielding Lapp Usa 78AH6892
CABLE, 4C, 600V, 100FT, 8AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 8AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-701714-10-ND 2181-701714-ND 78AH6892
Product Name Multiple Conductor Cables Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 8Awg, Black; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Thermoplastic Elastomer (TPE) Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details