LAPP Shld Flex Cable, 4Cond, 4Awg, 100Ft; Cable Shielding Lapp Usa 7404044

Description
SHLD FLEX CABLE, 4COND, 4AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 4AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 4Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 4Awg, 100Ft; Cable Shielding Lapp Usa
61AC3922
Shld Flex Cable, 4Cond, 4Awg, 100Ft; Cable Shielding Lapp Usa 61AC3922
SHLD FLEX CABLE, 4COND, 4AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 4AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:4AWG; Conductor Area CSA:21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3922
Product Name Shld Flex Cable, 4Cond, 4Awg, 100Ft; Cable Shielding Lapp Usa
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details