LAPP Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and... | |
| EPIC® CEE 90° Angled Watertight Wall Mounting Appliance Inlets. Characteristics: Suitable for both wall mounting and mounting on machines. Incorporates a smooth upper wall for drilling a cable entry hole,... | |
| EPIC® CEE High-Performance 90° Angled Protected Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates cable entry with a screw-in cable gland, and internal saddle clamp strain relief, and a... | |
| EPIC® CEE High-Performance Protected Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and... | |
| EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable... | |
| EPIC® CEE High-Performance Watertight Straight Plugs. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, a... | |
| EPIC® High-Performance Watertight Straight Flush Mounting Appliance Inlets. Characteristics: Nickel-plated rounded pins provide easy insertion. Incorporates a thermoset plastic contact holder, a very thick self-extinguishing plug body, and a gasketed... | |
| EPIC® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the... | |
| EPIC® MULTIMAX Protected Straight Plugs with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the... | |
| Power HS series inserts are characterized by their very high current-carryingcapa city in a compact design. A secure electrical connection can be made by simpleaxial screw termination for cables up... | |
| The EPIC® HQ insert series fills the gap between the smallest-configurati on HAseries and HD series inserts. The HQ 5 insert provides more contacts (5+PE and12+PE) in the same size... |