8 (2 Pair + 4) Conductor Multi-Conductor Cable Orange 14 AWG, 18 AWG Braid 50.00' (15.24m)
8 (2 Pair + 4) Conductor Multi-Conductor Cable Orange 14 AWG, 18 AWG Braid 25.00' (7.62m)
8 (2 Pair + 4) Conductor Multi-Conductor Cable Orange 14 AWG, 18 AWG Braid 10.00' (3.05m)
8 (2 Pair + 4) Conductor Multi-Conductor Cable Orange 14 AWG, 18 AWG Braid 100.0' (30.5m)
8 (2 Pair + 4) Conductor Multi-Conductor Cable Orange 14 AWG, 18 AWG Braid Enter Number of Feet in Order Quantity
CABLE 8 COND 14/18 AWG ORG FOOT
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | 2181-700760-50-ND | 2181-700760-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper | Copper |
| Cable Shielding | Braid | Braid |