LAPP Shielded Multiconductor Cable, 25 Conductor, 28Awg, 25Ft, 300V; Cable Shielding Olflex 602825

Description
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 28AWG, 25FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 28AWG, 25FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 25 Conductor, 28Awg, 25Ft, 300V; Cable Shielding Olflex - 01F1817 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 28Awg, 25Ft, 300V; Cable Shielding Olflex
01F1817
Shielded Multiconductor Cable, 25 Conductor, 28Awg, 25Ft, 300V; Cable Shielding Olflex 01F1817
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 28AWG, 25FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 28AWG, 25FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F1817
Product Name Shielded Multiconductor Cable, 25 Conductor, 28Awg, 25Ft, 300V; Cable Shielding Olflex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details