LAPP Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 700734

Description
SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3877 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
61AC3877
Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 61AC3877
SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3877
Product Name Shld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers