The product is a 4-conductor cable designed for use in variable frequency drive (VFD) applications. It has a voltage rating of 600V and is constructed with 10 AWG conductors, making it suitable for various industrial applications. The cable features a robust design with oil and UV resistance, and it is shielded to enhance performance in environments where precision control is critical. The insulation is made from XLPE, which provides excellent electrical properties, and the cable is rated for installation without conduit due to its UL TC-ER approval. The minimum bend radius for installation is 7.5 times the outer diameter, and it can operate in a temperature range from -40°C to +90°C for flexible use. This cable is particularly recommended for connections to VFD drives and motors, as well as for use in pumps, compressors, conveyors, and HVAC systems. It is compliant with RoHS standards and has been tested for resistance to a wide range of disinfecting solutions, making it suitable for harsh environments.
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid Enter Number of Feet in Order Quantity
CABLE 6COND 10AWG/18AWG BLK
CABLE, 4C, 600V, 100FT, 10AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-701713-100-ND | 2181-701713-ND | 78AH6891 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Cable, 4C, 600V, 100Ft, 10Awg, Black; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Jacket | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) | |
| Cable Insulation | Polyethylene | Polyethylene | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | Foil Braid | Braid |