LAPP Multiconductor Cable; Cable Shielding Olflex 891807

Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Conductor Material:Copper
Datasheet
Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Conductor Material:Copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; Cable Shielding Olflex - 01F2556 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F2556
Multiconductor Cable; Cable Shielding Olflex 01F2556
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Conductor Material:Copper

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Conductor Material:Copper

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F2556
Product Name Multiconductor Cable; Cable Shielding Olflex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers