LAPP Multiple Conductor Cables 701701

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701701-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701701-25-ND
Multiple Conductor Cables 2181-701701-25-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701701-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701701-50-ND
Multiple Conductor Cables 2181-701701-50-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-701701-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701701-DS-ND
Multiple Conductor Cables 2181-701701-DS-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now
Multiple Conductor Cables - 2181-701701-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701701-100-ND
Multiple Conductor Cables 2181-701701-100-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-701701-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701701-10-ND
Multiple Conductor Cables 2181-701701-10-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-701701-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701701-ND
Multiple Conductor Cables 2181-701701-ND
CABLE 4COND 14AWG BLK SHLD

CABLE 4COND 14AWG BLK SHLD

Buy Now Datasheet
Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa - 78AH6881 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa
78AH6881
Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa 78AH6881
CABLE, 4C, 600V, 100FT, 14AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 14AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-701701-25-ND 2181-701701-ND 78AH6881
Product Name Multiple Conductor Cables Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Thermoplastic Elastomer (TPE) Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper, Tinned
Cable Shielding Foil Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers