LAPP Multiple Conductor Cables 701707

Description
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701707-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701707-10-ND
Multiple Conductor Cables 2181-701707-10-ND
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-701707-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701707-DS-ND
Multiple Conductor Cables 2181-701707-DS-ND
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now
Multiple Conductor Cables - 2181-701707-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701707-25-ND
Multiple Conductor Cables 2181-701707-25-ND
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-701707-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701707-100-ND
Multiple Conductor Cables 2181-701707-100-ND
4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 2 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Cable, 4C, 600V, 100Ft, 2Awg, Black; Cable Shielding Lapp Usa - 78AH6887 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 2Awg, Black; Cable Shielding Lapp Usa
78AH6887
Cable, 4C, 600V, 100Ft, 2Awg, Black; Cable Shielding Lapp Usa 78AH6887
CABLE, 4C, 600V, 100FT, 2AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 2AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-701707-10-ND 78AH6887
Product Name Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 2Awg, Black; Cable Shielding Lapp Usa
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details