UNITRONIC® 300/300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improvemed flexibility and easier installation.
| LAPP | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | UNITRONIC® 300 |
| Product Name | Multi-Conductor, 300V Flexible Industrial Signal & Control Cable |
| Product Type | Multiconductor Cable; Control Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | No Shielding |