ÖLFLEX® 190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant PVC jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions.
| LAPP | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | ÖLFLEX® 190 |
| Product Name | Extremely Oil-Resistant Flexible Control Cable with UL MTW |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; Oil Resistant |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon |
| Cable Conductor | Copper |
| Cable Shielding | No Shielding |