4 Conductor Multi-Conductor Cable Black 16 AWG Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 100.0' (30.5m)
4 Conductor Multi-Conductor Cable Black 16 AWG Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Black 16 AWG Braid Enter Number of Feet in Order Quantity
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 2181-8916044S-25-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |