LAPP Multiple Conductor Cables 701711

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701711-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701711-100-ND
Multiple Conductor Cables 2181-701711-100-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-701711-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701711-10-ND
Multiple Conductor Cables 2181-701711-10-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-701711-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701711-50-ND
Multiple Conductor Cables 2181-701711-50-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-701711-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701711-25-ND
Multiple Conductor Cables 2181-701711-25-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-701711-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701711-ND
Multiple Conductor Cables 2181-701711-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now
Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa - 78AH6889 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa
78AH6889
Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa 78AH6889
CABLE, 4C, 600V, 100FT, 14AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 14AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-701711-100-ND 78AH6889
Product Name Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 14Awg, Black; Cable Shielding Lapp Usa
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type SMA-Male
View Details
2 suppliers
DeviceNet Physical Media - 1485C-P4N5-M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Interface Adapters & Converters - 2262745 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details