LAPP Datasheets for DIN Connectors
DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more
| Product Name | Notes |
|---|---|
| EPIC EPT connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors available, and... | |
| EPIC HBE series inserts provide reliable termination and performance in the vast majority of medium power and control applications. Methods of termination include screw, crimp, and "spring" cage clamp. | |
| EPIC HBS series inserts are characterized by their higher current-carrying capacity: a little more than twice the capacity of the EPIC HBE series. A secure electrical connection can be made... | |
| EPIC HBVE series inserts handle higher voltage and are equipped with two switch contacts. These contacts "make" after the working contacts are engaged and "break" before the working contacts disengage. | |
| EPIC HD series inserts are designed for use in industries where large numbers of contacts are required and limited space is available. These high-density crimp inserts are available with stamped... | |
| EPIC HDD series inserts offer the highest possible machined contact density in a compact insert design. With more contacts available in a single insert, smaller connector housings can be used... | |
| EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant... | |
| EPIC Mized Power series inserts provide a combination of power contacts (up to 80A) and control contacts (up to 16A) in a single insert package. This can save valuable panel... | |
| EPIC STA series inserts with solid spring-designed contacts are used extensively in the contruction of devices and in control units, laboratories, and withdrawable unit design. These inserts are available with... | |
| EPIC® Connectors for Hot Runner Systems The plastics industry began using hot runner technology over 50 years ago and it dramatically improved the productivity, material utilization, and quality of injection... | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connector with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic... | |
| EPIC® Data PROFIBUS connectors are spring-type, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic interface. | |
| EPIC® EAB & EAC connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors... | |
| Similar to the HBE series inserts but more compact, EPIC HA series inserts are used whenever space is limited. EPIC HA 3/4 inserts and housings provide the smallest possible footprint... | |
| The EPIC CIRCON LS1 connectors have many inherent features which offer application advantages and provide significant benefits. These features make it one of the most application-friendly connectors available, and ensure... | |
| The EPIC CIRCON M23 connectors have many inherent features which offer application advantages and provide significant benefits for the consumer. These features make it one of the most application-friendly connectors... | |
| The EPIC MC modular series connector can be custom-configured to meet application requirements by combining a variety of standard plug-and-play modules within various size support frames. Configurations include contacts for... | |
| The EPIC® HQ 5 insert fills the gap between the smallest configuration EPIC® HA and EPIC® HD connector inserts. It provides more contacts (5+PE) in the same housing space than... | |
| The EPIC® ZYLIN R3.0 series of circular connectors is an extension to the EPIC® CIRCON M23 series when additional contacts are required. Note: Parts are specified separately but sold assembled. |