LAPP Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Product Name Notes
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data,...
SILVYN® AMG-M FG is a conduit connector designed especially for use in thefood & beverage industry. The connector has special sealing that is FDA andNSF approved.
SILVYN® FPAX-M is a conduit connector designed especially for use with theSILVYN® FPAS to create a secure, watertight connection specifically in highvibration applications.
SILVYN® HYGIENIC is a conduit connector designed especially for usewith SILVYN® FG and SILVYN® FG NM to create a bacteria resistant, edgefree, robust and reliable connection. It has no gaps,...
SILVYN® MSK-M ATEX is a combination connector and conduit strain relief forhazardous environments. The connector is Equipment Group ll, Category 2G + 1D
SILVYN® SPLIT COV is a fast and easy support assembly designed specificallyfor the SILVYN® SPLIT. It can be used in areas where cables and wires need tobe protected after installation.
SILVYN® BW is a special mounting bracket to be used with a SILVYN® LKI connector to provide the proper sealing protection.
SILVYN® BW-M is a special mounting bracket to be used with a SILVYN® LKI connector to provide the proper sealing protection.
SILVYN® KLICK-90° is available with NPT, PG & metric threads. Use this 90° angled conduit gland to create a quick, secure connection with SILVYN® RILL conduit.
SILVYN® KLICK-G is available with NPT, PG & metric threads. Use this straight conduit gland to create a quick, secure connection with SILVYN® RILL conduit.
SILVYN® LKI is a swivel connector designed to allow the conduit to rotate freely without damage to the conduit or the connection. It is tension and vibration resistant, providing a...
SILVYN® MPC is a straight conduit connector especially designed for use with the SILVYN® EL conduit to create a tight and secure seal. SILVYN® MPC is available in PG and...
SILVYN® MPC is an angle connector designed especially for the SILVYN® EL conduit to create a tight, secure seal. SILVYN® MPC is available in PG and metric threads.
SILVYN® US is a high-quality brass conduit connector designed to ensure a vibration- and tension-resistant connection for applications with high mechanical stress. The inner sealing is made of TPE to...
SKINDICHT® A-PG/M Adapters
SKINDICHT® BL with O-ring
SKINDICHT® BL without O-ring
SKINDICHT® BL-M with O-ring
SKINDICHT® BL-M without O-ring
SKINDICHT® BLK-GL-M with O-ring
SKINDICHT® BLK-GL-M without O-ring
SKINDICHT® BLK-GL
SKINDICHT® BLK-M
SKINDICHT® BLK
SKINDICHT® MA-M/NPT Adapters
SKINDICHT® MA-M/PG Adapters
SKINDICHT® MA-PG/M Adapters
SKINDICHT® ZS-M/PG Adapters
SKINDICHT® KU/KUS reducers allow the use of cable glands with smaller connection threads than the existing thread hole.
SKINDICHT® ME/ME-M enlargers allow the use of cable glands with larger connection threads than the existing threaded hole.
SKINDICHT® MR/MR-M reducers allow the use of cable glands with smaller connection threads than the existing thread hole.
SKINTOP® CLICK BLK
SKINTOP® DV is designed for use when a SKINTOP® cable gland is installed without a cable. They prevent dust, dirt, and moisture from entering the housing interior until final cable...
SKINTOP® SD is designed for use when a SKINTOP® cable gland is installed without a cable. The plugs prevent dust and dirt from entering the housing interior until final cable...
The SILVYN® MSK-M BRUSH is a combination grounding connector and conduit strain relief. It is most commonly used in EMC-sensitive environments.
The SILVYN® US MS-DR brass sealing ring is designed for use with SILVYN® US connectors and SILVYN® AS or EDU-AS conduit at temperatures above 100°C. This ensures proper grounding as...
The SILVYN® USK is specially designed to lock in the conduit and prevent pullout and twists that can be encountered during continuous flexing applications. It is tension and vibration resistant,...