LAPP Multiple Conductor Cables 701705

Description
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 25.00' (7.62m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701705-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701705-25-ND
Multiple Conductor Cables 2181-701705-25-ND
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-701705-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701705-DS-ND
Multiple Conductor Cables 2181-701705-DS-ND
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now
Multiple Conductor Cables - 2181-701705-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701705-10-ND
Multiple Conductor Cables 2181-701705-10-ND
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701705-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701705-100-ND
Multiple Conductor Cables 2181-701705-100-ND
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-701705-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701705-50-ND
Multiple Conductor Cables 2181-701705-50-ND
4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 6 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-701705-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701705-ND
Multiple Conductor Cables 2181-701705-ND
CABLE 4COND 6AWG BLK SHLD

CABLE 4COND 6AWG BLK SHLD

Buy Now Datasheet
Cable, 4C, 600V, 100Ft, 6Awg, Black; Cable Shielding Lapp Usa - 78AH6885 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 6Awg, Black; Cable Shielding Lapp Usa
78AH6885
Cable, 4C, 600V, 100Ft, 6Awg, Black; Cable Shielding Lapp Usa 78AH6885
CABLE, 4C, 600V, 100FT, 6AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:13.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 6AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:6AWG; Conductor Area CSA:13.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-701705-25-ND 2181-701705-ND 78AH6885
Product Name Multiple Conductor Cables Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 6Awg, Black; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Thermoplastic Elastomer (TPE) Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper, Tinned
Cable Shielding Foil Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details