Flexible Cable, OLFLEX 190, Multiconductor Oil Resistant,8/4c,UL MTW,CSA,CE,600V
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70124650 |
| Product Name | Flexible Cable, OLFLEX 190, Multiconductor Oil Resistant,8/4c,UL MTW,CSA,CE,600V |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |