LAPP Datasheets for Cable Carriers
Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications.
Cable Carriers: Learn more
| Product Name | Notes |
|---|---|
| • Extremely durable fiber-reinforced nylon chain band • Open or tubed design • Patented nylon bolt-together link design • Replaceable long life glide shoes • Twist-in, bolted, or bored aluminum... | |
| • Lightweight, rugged links in molded fiber-reinforced nylon material • Wide range of cost effective fixed cable carrier widths • Fixed closed or hinged opening link options • Open or... | |
| • Optimized operational stability for large loads • Individual cavity widths in incremental sizes • Extremely quiet patented internal damping system • Very lightweight open or tubed design • Standard... | |
| • Patented, flexible 3D movement for multiple-axis applications • Easy press-in cable and hose installation • Supports a wide range of cable diameters • Braided steel wire core provides optimal... | |
| • Rugged, heavy duty carrier scalable to extreme size and load applications • High-grade galvanized or stainless steel construction • Corrosion and red-hot chip resistant (Complete chip protection with tubed... | |
| • Smallest cable carrier for smooth quiet operation • Fixed closed or hinged opening link options • Open or tubed design • Easy snap-together assembly • Integral strain relief mounting... | |
| • Standard widths • Extremely durable fiber-reinforced nylon construction • Double stop system for industry leading self-supporting lengths under heavy loads • Open or tubed design • Easy snap-together assembly... |