LAPP Multiple Conductor Cables 700707

Description
CABLE 4 COND 2 AWG BLACK
Request a Quote Datasheet
Description
CABLE 4 COND 2 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-700707-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-700707-ND
Multiple Conductor Cables 2181-700707-ND
CABLE 4 COND 2 AWG BLACK

CABLE 4 COND 2 AWG BLACK

Buy Now Datasheet
Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3872 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa
61AC3872
Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa 61AC3872
SHLD FLEX CABLE, 4COND, 2AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 2AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:2AWG; Conductor Area CSA:33.7mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-700707-ND 61AC3872
Product Name Multiple Conductor Cables Shld Flex Cable, 4Cond, 2Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details