LAPP Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa 700732

Description
SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3875 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa
61AC3875
Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa 61AC3875
SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 12AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange; Jacket Material:TPE RoHS Compliant: Yes

Supplier's Site Datasheet
Servo Cable Lapp ÖLFLEX SERVO 7TCE 12/4C - 700732 -  - Automation24, Inc.
King of Prussia, PA, United States
Servo Cable Lapp ÖLFLEX SERVO 7TCE 12/4C - 700732
Servo Cable Lapp ÖLFLEX SERVO 7TCE 12/4C - 700732
ÖLFLEX SERVO 7TCE 12/4C is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 12/4C features 4 12 AWG power conductors. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Votage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.

ÖLFLEX SERVO 7TCE 12/4C is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 12/4C features 4 12 AWG power conductors. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Votage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 61AC3875
Product Name Shld Flex Cable, 4Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa Servo Cable Lapp ÖLFLEX SERVO 7TCE 12/4C - 700732
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); cULus, CCC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details