4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid Enter Number of Feet in Order Quantity
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)
4 Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)
CABLE 4COND 14AWG BLK SHLD
ÖLFLEX® VFD SLIM 14/4C is a reduced-diameter shielded motor cable for VFD drives. It is designed with the “Lapp Surge Guard” insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Conductor size and quantity: 4x2.5 mm² (14 AWG). Specially formulated industrial grade PVC jacket, Lapp Surge Guard insulation system, and finely straded tinned copper conductors.
14-4C 41 STR TC FOIL SHLD PVC JKT BLK 600V 105C
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | Automation24, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-761404-50-ND | 2181-761404-ND | 23K8401 | 69AC7687 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | VFD drive cable Lapp ÖLFLEX VFD SLIM 14/4C - 761404 | 14-4C 41 Str Tc Foil Shld Pvc Jkt Blk 600V 105C Olflex | Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |||
| Cable Conductor | Copper, Tinned | Copper, Tinned | |||
| Cable Shielding | Foil Braid | Braid | |||
| Number of Conductors | 4 # | 4 # |