LAPP Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa 7406044

Description
SHLD FLEX CABLE, 4COND, 6AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 6AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa
61AC3923
Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa 61AC3923
SHLD FLEX CABLE, 4COND, 6AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 6AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3923
Product Name Shld Flex Cable, 4Cond, 6Awg, 100Ft; Cable Shielding Lapp Usa
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details