UNITRONIC® FD is a DIN-style communication cable designed forcontinuous flexing industrial signal and low voltage control applications.The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants.
| LAPP | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | UNITRONIC®FD |
| Product Name | Multi-Conductor 350V PVC Continuous Flex Industrial Communication Cable |
| Product Type | Multiconductor Cable; Communication Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | No Shielding |