LAPP Multiple Conductor Cables 701716

Description
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-701716-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701716-50-ND
Multiple Conductor Cables 2181-701716-50-ND
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701716-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701716-DS-ND
Multiple Conductor Cables 2181-701716-DS-ND
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-701716-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701716-25-ND
Multiple Conductor Cables 2181-701716-25-ND
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701716-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701716-100-ND
Multiple Conductor Cables 2181-701716-100-ND
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-701716-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-701716-10-ND
Multiple Conductor Cables 2181-701716-10-ND
4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 4 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Cable, 4C, 600V, 100Ft, 4Awg, Black; Cable Shielding Lapp Usa - 78AH6894 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4C, 600V, 100Ft, 4Awg, Black; Cable Shielding Lapp Usa
78AH6894
Cable, 4C, 600V, 100Ft, 4Awg, Black; Cable Shielding Lapp Usa 78AH6894
CABLE, 4C, 600V, 100FT, 4AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:4AWG; Conductor Area CSA:21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

CABLE, 4C, 600V, 100FT, 4AWG, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:4AWG; Conductor Area CSA:21mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-701716-50-ND 78AH6894
Product Name Multiple Conductor Cables Cable, 4C, 600V, 100Ft, 4Awg, Black; Cable Shielding Lapp Usa
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368209 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details