LAPP Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| SILVYN® CC is a high-density braid that is used in industrial wire and harness applications and is excellent in bundling and routing wires where durability is crucial. SILVYN® CC FR... | |
| SILVYN® O WRAP is a tough, flexible, lightweight split wrap used to bundle and protect wire harnesses and cable assemblies. It is used in industrial machinery, robotics, and factory automation... | |
| SILVYN® PET is an economical solution that provides bundling and protection of wires, cables, and hoses. SILVYN® PET FR is a flame-retardant version, designed to quickly self-extinguish and minimize the... | |
| SILVYN® SW is a pre-formed PET sleeve provided with a built-in split. Simply pull the wrap apart, install your wire and hose, and release. SILVYN® SW FR is a flame-retardant... | |
| SILVYN® WRAP is a PET sleeving that allows for breaking out cables or hoses from bundles for connection and retrofit applications. SILVYN® WRAP FR is a flame-retardant version, designed to... | |
| SILVYN® ZT is a high-performance, heavy duty wireway that routes and bundles cable assemblies and wire harnesses while protecting against rugged environments. The zipper feature allows this product to be... |