WAGO Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 2-conductor center terminal block; without push-buttons; with snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow | |
| 2-conductor center terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow | |
| 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE... | |
| 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; with fixing flange M4; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE... | |
| 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; | |
| 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue | |
| 2-conductor end terminal block; without push-buttons; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor end terminal block; without push-buttons; with fixing flange M3; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray... | |
| 2-conductor end terminal block; without push-buttons; with fixing flange M4; 1-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor end terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow | |
| 2-conductor end terminal block; without push-buttons; with snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow | |
| 2-conductor end terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray... | |
| 2-conductor end terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light... | |
| 2-conductor end terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor end terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow | |
| 2-conductor end terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor fuse holder ; for Class CC cylindrical fuses; 3-pole; with blown fuse indication; 600 VAC/VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00... | |
| 2-conductor terminal block; without push-buttons; suitable for Ex i applications; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE... | |
| 2-conductor terminal block; without push-buttons; suitable for Ex i applications; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue | |
| 2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray... | |
| 2-conductor terminal block; without push-buttons; with snap-in mounting foot; 1-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange | |
| 2-conductor terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; green-yellow | |
| 2-conductor terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal block; without push-buttons; without snap-in mounting foot; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 10-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 10-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 11-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 11-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 2-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 2-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 3-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 3-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 4-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 4-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 5-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 5-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 7-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 7-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 8-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 8-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M3; 9-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 10-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 10-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 11-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 11-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 12-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 12-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 2-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 2-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 3-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 3-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 4-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 4-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 5-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 5-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 6-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 6-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 7-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 7-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 8-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 8-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 9-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray | |
| 2-conductor terminal strip; without push-buttons; with fixing flanges M4; 9-pole; for screw or similar mounting types; Fixing hole 4.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 10-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 11-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 12-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 2-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 3-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 4-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 5-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 6-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 7-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 8-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 2-conductor terminal strip; without push-buttons; with snap-in mounting feet; 9-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 + 0.1 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black... | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; white... | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; L1-N; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2-L3; 5-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2-L3; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; suitable for Ex e II applications; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; L3-N-PE-L1-L2; 5-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; L3-N-PE-L1-L2; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; L3-N-PE-L1-L2; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; L3-N-PE-L1-L2; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1-L2; 4-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1-L2; 4-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; N-PE-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2-L3; 5-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2-L3; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2; 4-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2; 4-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1; 3-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1; 3-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; with ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 3-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 4-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 4-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 5-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; L1-N; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; L3-N-PE-L1-L2; 5-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; L3-N-PE-L1-L2; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; L3-N-PE-L1-L2; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; L3-N-PE-L1-L2; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-L1; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-L1; 2-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-L1; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-L1; 2-pole; for 3 mm ø screw and nut; with 2x pin; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-L1; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-L1; 2-pole; for self-tapping screw 2.9 mm Ø from bellow; with 2x pin; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1-L2; 4-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1-L2; 4-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1; 3-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; N-PE-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2-L3; 5-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1-L2; 4-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; 1 snap-in foot per pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; 4 mm²; 4,00 mm²; white | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; black | |
| 4-conductor chassis-mount terminal strip; without ground contact; PE-N-L1; 3-pole; for 3 mm ø screw and nut; 4 mm²; 4,00 mm²; white | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; CAGE CLAMP®; 16,00 mm²; blue | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; CAGE CLAMP®; 16,00 mm²; dark gray | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; CAGE CLAMP®; 16,00 mm²; light gray | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; CAGE CLAMP®; 16,00 mm²; red | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; blue | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; dark gray | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; light gray | |
| Busbar terminal block; for (10 x 3) mm busbars; without push-buttons; Push-in CAGE CLAMP®; 4,00 mm²; red | |
| Coding key carrier; orange | |
| Coding pin carrier with six coding pins; orange | |
| Compact terminal block; 6,00 mm²; gray | |
| Compact terminal block; 6,00 mm²; multicoloured | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; blue | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; green-yellow | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 10-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 11-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 12-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 2-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 3-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 4-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 5-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 6-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 7-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 8-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 9-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Feedthrough terminal block; lever; Plate thickness: 3 mm; 16 mm²; Pin spacing 11.5 mm; 3-pole; CAGE CLAMP®; 16,00 mm²; gray | |
| Feedthrough terminal block; lever; Plate thickness: 3 mm; 16 mm²; Pin spacing 11.5 mm; 4-pole; CAGE CLAMP®; 16,00 mm²; gray | |
| Ground busbar terminal block; for (10 x 3) mm busbars; CAGE CLAMP®; 16,00 mm²; green-yellow | |
| Ground busbar terminal block; for (10 x 3) mm busbars; Push-in CAGE CLAMP®; 4,00 mm²; green-yellow | |
| Modular ground feedthrough center terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; green-yellow | |
| Modular ground feedthrough end terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; green-yellow | |
| Modular, panel feedthrough center terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; blue | |
| Modular, panel feedthrough center terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Modular, panel feedthrough end terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; blue | |
| Modular, panel feedthrough end terminal block; Conductor/conductor connection; Plate thickness: 1 … 4 mm; 4 mm²; Pin spacing 7 mm; 1-pole; CAGE CLAMP®; 4,00 mm²; gray | |
| Power tap; for busbar; with fuse; Clamping connection | |
| Power tap; for busbar; with fuse; Mounting screw M8 | |
| Power tap; with fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); Phase | |
| Power tap; with fuse; 2,5 mm² (12 AWG) - 6 mm² (10 AWG); Phase | |
| Power tap; without fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); N-conductor | |
| Power tap; without fuse; 2,5 mm² (12 AWG) - 6 mm² (10 AWG); N-conductor | |
| Rail-mount terminal block assembly; customized; for current and voltage transformers; 6,00 mm²; gray | |
| Rail-mount terminal block set; L-BOXX® 102; 2002, 2006, 2016 Series | |
| Rail-mount terminal block set; L-BOXX® 102; 20xx, 21xx, 22xx Series | |
| Supply and through module | |
| TOPJOB® S FI main distribution board set; with push-button; power feed-in with lever; multicoloured | |
| TRANSFORMER TERMINAL BLOCK ASSEMBLY |
| << Prev | Next >> |