WAGO Through terminal block 869-112

Description
2-conductor terminal strip; without push-buttons; with fixing flanges M3; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with fixing flanges M3; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 869-112 - WAGO
Germantown, WI, United States
Through terminal block
869-112
Through terminal block 869-112
2-conductor terminal strip; without push-buttons; with fixing flanges M3; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor terminal strip; without push-buttons; with fixing flanges M3; 12-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-869-112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-869-112-ND
Terminal Blocks - Specialized 2946-869-112-ND
TERMINAL STRIP; 12-POLE; WITHOUT

TERMINAL STRIP; 12-POLE; WITHOUT

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11195347 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195347
Terminal Blk/Strip Wiring Dev 11195347
2-CONDUCTOR TERMINAL STRIP, 12-POLE, W/OUT PUSH-BUTTONS, WITH FIXING FLANGES M3, FOR SCREW OR SIMILAR MOUNT TYPES, FIXING HOLE 3.2 MM, 2.5 MM SQD, CAGE CLAMP, OPERATING TOOL ACTUATION, 500 V VOLTAGE, 6 KV SURGE VOLTAGE, 24 AMP CURRENT, SIDE-MARKING, GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR TERMINAL STRIP, 12-POLE, W/OUT PUSH-BUTTONS, WITH FIXING FLANGES M3, FOR SCREW OR SIMILAR MOUNT TYPES, FIXING HOLE 3.2 MM, 2.5 MM SQD, CAGE CLAMP, OPERATING TOOL ACTUATION, 500 V VOLTAGE, 6 KV SURGE VOLTAGE, 24 AMP CURRENT, SIDE-MARKING, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 869-112 2946-869-112-ND 11195347
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options Mounting flange M3 Direct Mount Terminal Strip
Termination Options CAGE CLAMP ® Spring Clamp Screw Clamp
Voltage Rating 500 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1801 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Empty component plug housing - 2002-880 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details