WAGO Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 12-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 16-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 9-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 12-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 16-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 9-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 10-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 6-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 8-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 9-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 10 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 10.16 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 6.5 mm; 1-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; gray | |
| Stackable PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.62 mm; 1-pole; CAGE CLAMP®; 2,50 mm²; orange |
| << Prev | Next >> |