WAGO Fuse terminal block 811-431

Description
2-conductor fuse holder ; for Class CC cylindrical fuses; 3-pole; with blown fuse indication; 600 VAC/VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray
Request a Quote Datasheet
Description
2-conductor fuse holder ; for Class CC cylindrical fuses; 3-pole; with blown fuse indication; 600 VAC/VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 811-431 - WAGO
Germantown, WI, United States
Fuse terminal block
811-431
Fuse terminal block 811-431
2-conductor fuse holder ; for Class CC cylindrical fuses; 3-pole; with blown fuse indication; 600 VAC/VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray

2-conductor fuse holder ; for Class CC cylindrical fuses; 3-pole; with blown fuse indication; 600 VAC/VDC; for DIN-rail 35 x 15 and 35 x 7.5; 16 mm²; CAGE CLAMP®; 16,00 mm²; light gray

Supplier's Site Datasheet
Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago - 62T1643 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago
62T1643
Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago 62T1643
TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, CLASS CC; No. of Positions:6Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 3 POSITION, 14-6AWG, CLASS CC; No. of Positions:6Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 25480858 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25480858
Terminal Blk/Strip Wiring Dev 25480858
2-CONDUCTOR FUSE TERMINAL BLOCK, FOR CLASS CC FUSES, 3-POLE, WITH BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 16MM, CAGE CLAMP®, 16,00MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, FOR CLASS CC FUSES, 3-POLE, WITH BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 16MM, CAGE CLAMP®, 16,00MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 811-431 62T1643 25480858
Product Name Fuse terminal block Terminal Block, Fuse, 3 Position, 14-6Awg, Class Cc; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers