WAGO Terminal Blk/Strip Wiring Dev 859-305

Description
RELAY MODULE, NOMINAL INPUT VOLTAGE 48 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH, 6 MM, 2,50 MM; GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY MODULE, NOMINAL INPUT VOLTAGE 48 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH, 6 MM, 2,50 MM; GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 11203709 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11203709
Terminal Blk/Strip Wiring Dev 11203709
RELAY MODULE, NOMINAL INPUT VOLTAGE 48 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH, 6 MM, 2,50 MM; GRAY. FREE 2 YEAR RADWELL WARRANTY

RELAY MODULE, NOMINAL INPUT VOLTAGE 48 VDC, 1 CHANGEOVER CONTACT, RED STATUS INDICATOR, MODULE WIDTH, 6 MM, 2,50 MM; GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 11203709
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546460-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 927745 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details