WAGO Terminal Block, Fuse, 2 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 811-321

Description
TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fuse, 2 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago - 62T1634 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
62T1634
Terminal Block, Fuse, 2 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago 62T1634
TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 14-6AWG, 10 X 38MM; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 62T1634
Product Name Terminal Block, Fuse, 2 Position, 14-6Awg, 10 X 38Mm; No. Of Positions Wago
North American 16 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details