WAGO Terminal Blk/Strip Wiring Dev 857-304

Description
RELAY MODULE, NOMINAL INPUT 24 VDC, 1 CHANGEOVER CONTACT, LIMITING CONTINUOUS 6 AMP, YELLOW STATUS INDICATOR, 6 MM WIDTH, 2;50 SQ MM, GRAY, 28-14 AWG. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY MODULE, NOMINAL INPUT 24 VDC, 1 CHANGEOVER CONTACT, LIMITING CONTINUOUS 6 AMP, YELLOW STATUS INDICATOR, 6 MM WIDTH, 2;50 SQ MM, GRAY, 28-14 AWG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 18898953 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18898953
Terminal Blk/Strip Wiring Dev 18898953
RELAY MODULE, NOMINAL INPUT 24 VDC, 1 CHANGEOVER CONTACT, LIMITING CONTINUOUS 6 AMP, YELLOW STATUS INDICATOR, 6 MM WIDTH, 2;50 SQ MM, GRAY, 28-14 AWG. FREE 2 YEAR RADWELL WARRANTY

RELAY MODULE, NOMINAL INPUT 24 VDC, 1 CHANGEOVER CONTACT, LIMITING CONTINUOUS 6 AMP, YELLOW STATUS INDICATOR, 6 MM WIDTH, 2;50 SQ MM, GRAY, 28-14 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 18898953
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details